Industrial Enclosures
(2,177 companies)
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Lighting Fixtures
(1,542 companies)
...lighting. Image Credit: Control Company. Enclosure lights are used to provide illumination within enclosures. Image Credit: STEGO, Inc. Flood lights are used to light alocation or object to a luminance that is considerably greater thanitssurroundings...
Rack Enclosures
(446 companies)
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Enclosure Air Conditioners
(141 companies)
Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Fans and Blowers (industrial)
(1,485 companies)
...have a standard factory floor mounting configuration in which the blower resides in an enclosure designed to give a common mounting platform for a blower and its electric motor. The enclosure can be mounted on vibration isolators and may be referred...
PC Enclosures
(149 companies)
PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central processing unit (CPU), keyboard, and printer into one cabinet.
Locks
(512 companies)
...to secure doors, cabinets, and other points of entry. Locks can be found in a wide variety of facilities from exterior doors, to schools, to retail operations, to manufacturing facilities. Locks should be selected to provide the appropriate level...
Air Conditioners
(638 companies)
...and mini-split unit air conditioners are used in spaces that lack ductwork for HVAC systems. With split-unit systems, different rooms can have separate controls. The compressor is outside the space, reducing ambient noise. Enclosure units are designed...
Industrial Heaters
(1,946 companies)
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
NEMA and IP Enclosures
(369 companies)
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
Control Panels
(705 companies)
...control instruments and monitoring equipment. They are often custom designed for specific applications. Design. Control panels consist of an enclosure populated by components --including a power source, circuit breakers, transformers, controllers...
Pressure Blowers and Fans
(151 companies)
...such as fan blades, bearings, mountings, and enclosures. They require a power system and a user-provided control system, however. Package pressure blowers and fans are complete systems. These full-functional products only require electricity...
Modular Enclosures
(119 companies)
Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular enclosures to be used for a variety of purposes.
Strip Heaters
(137 companies)
Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly.
Electronic and Instrument Enclosures
(818 companies)
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.