Refining and Recovery Equipment
(18 companies)
...production processes also produce many waste products that need to be removed. Waste sources include rinse waters, spent plating baths, and stagnant solutions. Removing heavy metals from process streams can cut maintenance costs, reduce environmental impact...
Metal Wire
(539 companies)
...corrosion resistance, and fatigue resistance of metal shapes. Polishing, burnishing, peening, galvanizing, painting, oiling, waxing, lubricating, plating, and coating are types of finishing processes. Selection Criteria. Selection of metal wire...
Tungsten and Tungsten Alloys
(121 companies)
Tungsten and tungsten alloys are refractory metals or alloys with a very high melting point and high density.
Industrial Coatings
(1,696 companies)
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Metal Foils and Foil Stock
(172 companies)
...oiling, waxing, lubricating, plating, and coating are types of finishing processes. Selection Criteria. Selection of metal foils and foil stock is usually based first on a design 's required size and shape, and then on either material types or grades...
Metal Strip
(288 companies)
...the structure of the surface to produce the desired surface finish, texture, corrosion resistance, and fatigue resistance of metal shapes. Polishing, burnishing, peening, galvanizing, painting, oiling, waxing, lubricating, plating, and coating...
Metal Rod and Bar Stock
(1,036 companies)
...resistance of metal shapes. Polishing, burnishing, peening, galvanizing, painting, oiling, waxing, lubricating, plating, and coating are types of finishing processes. Selection Criteria. Selection of metal shapes and stocks is usually based first...
Metal Plates and Plate Stock
(706 companies)
...resistance of metal shapes. Polishing, burnishing, peening, galvanizing, painting, oiling, waxing, lubricating, plating, and coating are types of finishing processes. Selection Criteria. Selection of metal plates and plate stock is usually based first...
Metal Sheet
(774 companies)
...and fatigue resistance of metal shapes. Polishing, burnishing, peening, galvanizing, painting, oiling, waxing, lubricating, plating, and coating are types of finishing processes. Selection Criteria. Selection of metal sheets is usually based first...
Metal Shapes and Stock
(2,506 companies)
...lubricating, plating, and coating are types of finishing processes. Selection Criteria. Selection of metal shapes and stocks is usually based first on a design 's required size and shape, and then on either material types or grades as certain design...
Casting Machines
(39 companies)
Casters and casting machines handle and process molten metals, alloys, and materials to form a net shape, near-net shape, or continuous stock shape. Variations include die casting machines, vacuum casting machines, continuous or strand casting machines, and ingot casting machines.
Wheels
(373 companies)
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Power Supplies
(2,775 companies)
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Thermocouple Connectors
(42 companies)
Material, Contact Plating and Wire Size. Specifications for thermocouple connectors include contact material, contact plating, and wire size. Choices for contact material include copper, gold, platinum, palladium, silver, tungsten and molybdenum. Gold...
Screens
(130 companies)
...and material thickness tend to vary more than other construction processes. Electroforming is a metal forming process that forms thin parts through the electroplating process. The part is produced by plating a metal skin onto a base form, known...