Industrial Floor Mats
(462 companies)
Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection.
Industrial Paints
(651 companies)
Concrete and masonry. Fabric and fiber. Fiberglass. Glass. Metal. Paper and paperboard. Plastic. Rubber and elastomer. Wood. Types of Industrial Paints. Industrial paints vary widely in terms of chemistry. They typically include a resin, a solvent...
Industrial Sealants
(960 companies)
Composition. Cure Method. Material Compatibility. ***. ***. Ceramic. Concrete. Metal. Plastic. Porous. Rubber. Textiles. Acrylic. Various. x. Elastomer. Various. x. Epoxy. Room temp. x. x. Phenolic. Thermoset. x. Polymer. Hot-melt. x. x. x. x. Silicone...
Industrial Brushes
(433 companies)
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Flooring (industrial)
(876 companies)
...flooring is designed for factories, garages, warehouses, and other facilities that handle or process chemicals, food and beverages, electronics, or pharmaceuticals. Products include concrete, epoxy, polyurethane and rubber floors with anti-slip...
Rubber Adhesives and Sealants
(180 companies)
Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Roofing Materials
(601 companies)
Concrete. Clay and other ceramics. Rocks and formed Stone. Metals, such as steel, aluminum, copper, tin and metal alloys. Thermoplastics. Glass. Fiberglass. Organic fiber. Rubber. A vast array of synthetic materials used in membranes. Types. Roofing...
Elastomers and Rubber Compounds
(528 companies)
Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Floor Decking
(225 companies)
Floor decking includes all types of structural decking materials that are used as walkway surfaces.
Synthetic Fibers and Fabrics
(473 companies)
Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics.
Resins and Compounds
(395 companies)
...polybutadiene, neoprene, natural rubber or isoprene, and other synthetic rubber or compounds. Composite compounds are types of resins made from two or more constituent materials with significantly different physical or chemical properties. One...
Rubber Tubing
(208 companies)
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Elastomer and Rubber Shapes
(369 companies)
Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic polymer (elastomer) and rubber shapes are available in different forms and sizes, and often use filler materials.
Brooms, Mops, and Janitorial Brushes
(222 companies)
...maintenance personnel can use mops made of synthetic, lint-free, and mildew-resistant materials. Brooms, mops, and janitorial brushes also include tools like paint brushes or applicators for coatings, adhesives, lubricants, and other compounds...
Cement, Concrete, and Mortar
(591 companies)
Thinset mortar, dryset mortar, and drybond mortar are cement-based coatings that are applied in thinner layers than liners and lining systems that can be prefabricated on-site by pouring, pumping, or gunning techniques. Product categories also...