Rubber Bonding Services
(31 companies)
Rubber bonding services produce rubber-to-metal, rubber-to-rubber, and elastomer-to-metal bonded components using cold bonding, hot bonding, laminating, taping, molding, and adhesive technologies.
Roof Coatings
(105 companies)
Roof coatings are waterproof, protective layers used in environments where wind, rain, snow and other precipitation can damage a building 's roof. Typical applications include warehouses, chemical plants, manufacturing facilities, and commercial buildings.
Coating Services
(1,608 companies)
Coating services apply a thin layer of material onto parts or products provided by a client. These services are used by companies that do not have coating technology and equipment in house.
Nonstick Coatings
(47 companies)
Nonstick coatings allow easy release of food, rubber, adhesives or other media from cookware, bakeware, electrical appliances, molds, shafts, plungers, spindle, conveyor parts, fuser rollers, surgical devices and other process equipment.
Marine Coatings
(103 companies)
Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures such as offshore oil rigs.
Process Dryers
(597 companies)
Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation.
Conformal Coatings
(138 companies)
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Rubber and Elastomer Molding Services
(664 companies)
Rubber molding services include molding techniques such as injection molding, compression molding, thermoforming, urethane casting, and dip molding.
Synthetic Oils, Greases, and Lubricants
(578 companies)
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Composites and Composite Materials
(258 companies)
...composites and composite materials for military and aerospace applications. Related Information. Engineering360 --Glass Fiber Coating Strengthens Composite Material. Engineering360 --Tap into the Strength and Flexibility of Engineering Composites. Image...
Powder Coatings
(77 companies)
Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating.
Wall Coatings
(119 companies)
Wall coatings are decorative or protective layers that are applied to a building 's interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance.
Wheels
(373 companies)
...cloth impregnated with synthetic resin. Materials. Some industrial wheels are made from solid materials such as plastic, polyurethane, stainless steel, and rubber. Others are made of one type of material and mounted on a hub constructed of a different...
Rubber Sheets and Films
(60 companies)
Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications.
Plastic and Rubber Balls
(62 companies)
Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity.