Motors and Drives

Chapter 3: AC and DC Motors - DC Motors: Introduction

Introduction

To truly understand the operating principles of an electronic drive, it is first necessary to understand basic direct current (DC) and alternating current (AC) motor theory. As covered previously, the drive is the device that controls the motor. The drive and motor interact to provide the torque, speed, and horsepower necessary to operate the application. Slight differences occur between manufacturers when it comes to motor design, but the basic characteristics apply, no matter what motor is being controlled.

Direct current motors have been the backbone of industrial applications, ever since the Industrial Revolution. This is due to the motor's high starting torque capability and smooth speed control, and its ability to quickly accelerate to speed in the opposite direction.

Consult the Appendix when you need more information on an idea or term. You will also find helpful formulas and conversions related to both DC and AC motors.
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
Category: Stepper Motors (rotary)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.