Motors and Drives

Appendix B: Formulas and Conversions

General Information
The following information is a summary of typical formulas and conversion factors used in the rotating machinery industry. This information can be used as a basis for sizing drives and evaluating application types and factors.

However, these formulas are to be used for estimating purposes only. They do not include allowance for machine friction, windage, or other machine factors. When sizing a drive, always consider all machine factors (i.e. electrical, mechanical, and environmental) and motor factors (e.g., full load amperes and speed range).
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
Category: AC Motors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.