Motors and Drives

Chapter 8: Final Review & Closing Remarks

The following information will serve as a final book summary. This will assist the reader in preparing for the final "Check Your Knowledge" section that follows. For a thorough review and before the final "Check Your Knowledge" is taken, it would be helpful to review all chapter summaries and questions.

What is a Drive? Why Drives are Applied
There are many reasons to use variable speed drives, but basically they fall into three categories of efficiency gains, process changes and improvements, and system coordination. As an example, efficiency of AC motors can be quite high, which thereby reduces the overall monthly cost of operating the system. Variable speed drives also allow for changes in the process, as well as process improvements. Some processes operate at less than full speed, so optimum product quality can be achieved. System coordination is a major factor in today's industrial environment. AC and DC drive systems are typically applied in a manufacturing process. Computers control the entire process, from in feed rate to output of the machine.

A generic drive system includes the following components: machine, coupler, motor, drive, controller and power source. No matter what type of system is discussed, these main components are involved.

There are various types of variable speed drives available for use in industry. The basic categories are mechanical, hydraulic and electrical/electronic. Electronic drives can be further divided into the following categories of eddy current, rotating DC, DC converters and variable frequency AC.
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
Category: AC Motor Drives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.