Computer Telephony Encyclopedia

CompactPCI (cPCI)

CompactPCI (cPCI)

CompactPCI (cPCI), initiated in late 1994 by Ziatech Corporation under the auspices of the PCI Industrial Computer Manufacturers Group (PICMG), is the newest specification for PCI-based fault resilient and fault tolerant computers and defines many features that make a PC more fault resilient. The CompactPCI Specification is the result of a concerted effort of the CompactPCI subcommittee composed of the following companies: Digital Equipment, GESPAC, I-Bus, Pro-Log, Teknor, VMIC, and Ziatech.

CompactPCI offers a host of telecom features required for network applications including:

  • A standard telecom bus (32 streams and 4096 time slots) for communications between cards in a chassis rack.

  • Redundant chassis and board configurations for highly available resource requirements.

  • A telecom form factor (3U and 6U card heights with rear panel I/O).

  • Transition cards and cabling assemblies to simplify installation.

  • Telecom power bus (- 48 V DC) and provision for ringing voltage.

  • Hot swap capability with staged pins and system notifications with card tab release, allowing systems to be upgraded or expanded, or cards replaced without taking servers off-line.

  • Software compatible with mass market PCI systems.

  • Redundant power management, CPUs, disks.

  • No interruption of system operation if a subsystem module fails

  • The principal benefits of CompactPCI include:

  • Higher reliability through hot swapping of components.

  • Delivery of hot-swappable telecom features required for industry (H.110, rear panel I/O, power specs).

  • Compatibility of software from standard PC (PCI) systems to CompactPCI systems existing PC software can run unchanged on CompactPCI systems.

  • An open, industry-accepted specification eliminating the proprietary...
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
Category: CompactPCI Controllers and CompactPCI Processors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.