Formulas and Calculations for Drilling, Production and Workover: All the Formulas You Need to Solve Drilling and Production Problems, Second Edition

Kick Analysis

Formation pressure (FP) with the well shut-in on a kick


  • Example: Determine the formation pressure using the following data:

    • Shut-in drill pipe pressure = 500 psi

    • Mud weight in drill pipe = 9.6 ppg

    • True vertical depth = 10,000 ft

    • FP, psi = 500 psi + (9.6 ppg 0.052 10,000 ft)

    • FP, psi = 500 psi + 4992 psi

    • FP = 5492 psi

Bottomhole pressure (BHP) with the well shut-in on a kick


  • Example: Determine the bottomhole pressure (BHP) with the well shut-in on a kick:

    • Shut-in drill pipe pressure = 500 psi

    • Mud weight in drill pipe = 9.6 ppg

    • True vertical depth = 10,000 ft

    • BHP, psi = 500 psi + (9.6 ppg 0.052 10,000 ft)

    • BHP, psi = 500 psi + 4992 psi

    • BHP = 5492 psi

Shut-in drill pipe pressure (SIDPP)


  • Example: Determine the shut-in drill pipe pressure using the following data:

    • Formation pressure = 12,480 psi

    • Mud weight in drill pipe = 15.0 ppg

    • True vertical depth = 15,000 ft

    • SIDPP, psi = 12,480 psi ? (15.0 ppg 0.052 15,000 ft)

    • SIDPP, psi = 12,480 psi ? 11,700 psi

    • SIDPP = 780 psi

Shut-in casing pressure (SICP)


  • Example: Determine the shut-in casing pressure using the following data:

    • Formation pressure = 12,480 psi

    • Mud weight in annulus = 15.0 ppg

    • Feet of mud in annulus = 14,600 ft

    • Influx gradient = 0.12 psi/ft

    • Feet of influx in annulus = 400 ft

    • SICP,...
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
Category: Measurement While Drilling (MWD) Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.