Formulas and Calculations for Drilling, Production and Workover: All the Formulas You Need to Solve Drilling and Production Problems, Second Edition

Gas expansion equations
Basic gas laws:
where P 1 = formation pressure, psi
P 2 = hydrostatic pressure at the surface or any depth in the wellbore, psi
V 1 = original pit gain, bbl
V 2 = gas volume at surface or at any depth of interest, bbl
T 1 = temperature of formation fluid, degrees Rankine ( R = F + 460)
T 2 = temperature at surface or at any depth of interest, degrees Rankine
Basis gas law plus compressibility factor:
where Z 1 = compressibility factor under pressure in formation, dimensionless
Z 2 = compressibility factor at the surface or at any depth of interest, dimensionless
Shortened gas expansion equation:
where P 1 = formation pressure, psi
P 2 = hydrostatic pressure plus atmospheric pressure (14.7 psi), psi
V 1 = original pit gain, bbl
V 2 = gas volume at surface or at any depth of interest, bbl
Hydrostatic pressure exerted by each barrel of mud in the casing
With pipe in the wellbore:
Example: Dh ? 9-5/8 in. casing ? 43.5 lb/ft = 8.755 in. ID
Dp = 5.0 in. OD
Mud weight = 10.5 ppg
![]()
psi/bbl = 19.93029 0.052 10.5 ppg
psi/bbl = 10.88
With no pipe in the wellbore:
Example: Dh ? 9-5/8 in. casing ? 43.5 lb/ft = 8.755 in. ID
Mud weight = 10.5 ppg
![]()
psi/bbl = 13.429872 ...