Security Sage's Guide to Hardening the Network Infrastructure

Solutions Fast Track

Understanding the Open Systems (OSI) Reference Model

  • Hubs work at Layer 1, switches work at Layer 2, routers work at Layer 3, and TCP works at Layer 4 of the OSI Reference Model.

  • Starting with Layer 7, the OSI model layers are: application, presentation, session, transport, network, data link, and physical.

  • The generic term for data encapsulated at each level is a Protocol Data Unit (PDU). The PDU at Layer 2 (such as from a switch) is a frame. The PDU at Layer 3 (such as from a router) is a datagram. The PDU at Layer 4 (such as from HTTP traffic) is a segment.

  • The OSI model allows engineers to compartmentalize their designs so their work can easily integrate with the work of other engineers.

The Origin of Switching

  • Most switches are flavors of Ethernet based on IEEE 802.3.

  • Switches bridge data using ASICs instead of slower processors.

  • Transparent bridging and switching are generally used interchangeably.

  • Switches segment network traffic into separate collision domains.

Switching Standards and Features

  • Switches vary from each other by their speed, management, size, performance, memory, multilayer switching abilities, port aggregation, VLAN abilities, and other special features.

  • All switches must meet certain interoperability standards before they can claim IEEE 802.3 compatibility.

  • In most cases, you can connect switches with CAT 5e cable up to 100 meters. Beyond that distance, you should use fiber.

  • Manufacturers can add proprietary features to their switches and still achieve IEEE 802.3 compatibility.

Moving...
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
Category: Packet Switching Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.