Security Sage's Guide to Hardening the Network Infrastructure

Evaluating Switching Standards and Features

Many companies offer a variety of switches, while other companies make a wide range of NICs. Despite these obstacles, almost all of the Ethernet switches work with each other, as do the Ethernet NICs. Why? They work together because they all have to (at a minimum) conform to the IEEE 802.3 specification. The switch manufacturer can add additional features once the switch meets minimum requirements as long as the new features do not cause any of the mandatory features to stop working. Since switches all work minimally at Layer 2, any switch will offer improved security over a hub. Whereas a hub sends traffic to all workstations regardless of the intended recipient, switches only send data where they need to go. This makes sniffing a switched network much harder than sniffing a nonswitched network. Once we accept this one-switch commonality, we then need to look at what makes each different so that we can choose the right switch for each environment. The following sections describe different types of switches, including:

  • Which type of switch is right for your needs?

  • Physical footprint

  • Speed

  • Distance

  • Duplex mode

  • Spanning Tree Protocol

  • Content Addressing Mechanism

  • Backplane and Switching Fabric

  • Optional Features

Which Switch Type Is Right for Me?

Switches fall into three major categories:

  • Cut-through switches

  • Store-and-forward switches

  • Combination switches

Cut-through switches take the least amount of engineering, while a high-quality store-and-forward switch takes the most engineering. Since an Ethernet switch must stay IEEE 802.3 compliant, each of the three...
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
Category: Slide Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.