Problem Answers
CHAPTER ONE INTRODUCTION AND BASIC CONCEPTS
CHARGE AND CURRENT
1.1 | 1.248 10 21 electrons |
1.2 | I = 20A |
1.3 | I = 32.04 A |
1.4 | Q = 164C ENERGY, POWER, VOLTAGE, CURRENT AND CHARGE |
1.5 | W = 5.44 10 ?3J |
1.6 | V = 29V |
1.7 | W = 400J |
1.8 | Q = 1.914C |
1.9 | W = 17.904 MJ |
1.10 | 4500 C, 28.09 10 21 electrons |
1.11 | $7.26 |
1.12 | I = 14A |
1.13 | W = 44J |
1.14 | W = 0J RESISTANCE |
1.15 | V = 25.98 V |
1.16 | R = 3.48 ? |
1.17 | R = 8.105 10 ? 4 ? |
1.18 | L = 0.2031m |
1.19 | L = 123.48m |
1.20 | T = 81.99 C, T = ? 31.42 C |
1.21 | ? = 0.00360 C ?1 |
1.22 | R( T) = 250 ? C ?1, T = 1895 C |
1.23 | I = 15 A, R = 8 ? |
1.24 | R = 5 ? APPLICATIONS OF OHM'S LAW |
1.25 | I 1/ I 2 = 0.711, P 1/ P 2 = 0.506 |
1.26 | V 1/ V 2 = 0.711, P 1/ P 2 = 0.360 |
1.27 | I = 12 A, P R |