Signals and Systems with MATLAB Applications, Second Edition

Chapter 1: Elementary Signals

This chapter begins with a discussion of elementary signals that may be applied to electric networks. The unit step, unit ramp, and delta functions are introduced. The sampling and sifting properties of the delta function are defined and derived. Several examples for expressing a variety of waveforms in terms of these elementary signals are provided.

1.1 Signals Described in Math Form

Consider the network of Figure 1.1 where the switch is closed at time t = 0.


Figure 1.1: A switched network with open terminals.

We wish to describe v out in a math form for the time interval ? ? < t < + ?. To do this, it is convenient to divide the time interval into two parts, ? ? < t < 0, and 0 < t < ?.

For the time interval ? ? < t < 0, the switch is open and therefore, the output voltage v out is zero. In other words,


For the time interval 0 < t < ?, the switch is closed. Then, the input voltage v S appears at the output, i.e.,


Combining (1.1) and (1.2) into a single relationship, we get


We can express (1.3) by the waveform shown in Figure 1.2.


Figure 1.2: Waveform for v out as defined in relation (1.3)

The waveform of Figure 1.2 is an example of a discontinuous function. A function is...
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
Category: Flip-Flops
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.