Signals and Systems with MATLAB Applications, Second Edition

11.10: Exercises

11.10 Exercises

  1. The circuit of Figure 11.39 is a VCVS second-order high-pass filter whose transfer function is



    Figure 11.39: Circuit for Exercise 1

    and for given values of a, b, and desired cutoff frequency ? C, we can calculate the values of C 1, C 2, R 1, R 2, R 3, and R 4 to achieve the desired cutoff frequency ? C.

    For this circuit,


    and the gain K is


    Using these relations, compute the appropriate values of the resistors to achieve the cutoff frequency f C = 1 KHz. Choose the capacitors as C 1 = 10/ f C ? F and C 2 = C 1. Plot G( s) versus frequency.

    Solution using MATLAB is highly recommended.

  2. The circuit of Figure 11.40 is a VCVS second-order band-pass filter whose transfer function is



    Figure 11.40: Circuit for Exercise 2

    Let ? 0 = center frequency, ? 2 = upper cutoff frequency, ? 1 = lower cutoff frequency, Bandwidth BW = ? 2 ? ? 1, and Quality Factor Q = ? 0/ BW

    We can calculate the values of C 1, C 2, R 1, R 2, R 3, and R 4 to achieve the desired centered frequency ? 0 and bandwidth BW. For this circuit,


    Using these relations, compute the...
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.