Fill out as many options as you want. Click "Run Search Filter" at any time.

Application:

Maximum Tension Rating:

Adjustment:

Stroke Limit Switch?

Belt / Chain Contact:

Help with Belt and Chain Tensioners specifications:

Tensioner Specifications
   Application       
   Your choices are...         
   Belt       Belt tensioners are designed for use with a belt drive such as a V-belt or timing belt. 
   Chain       Chain tensioners are designed for use with a chain. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Maximum Tension Rating       Maximum tension the tensioner is rated to maintain in the drive.  Not all tensioners carry this rating. 
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
   Adjustment       
   Your choices are...         
   Fixed       Fixed tensioners are fixed in place after installation. 
   Manual       Manual tensioners may be adjusted for belt wear via manual methods such as unbolting and repositioning, adjustment screws, etc. 
   Spring Loaded       Spring-loaded tensioners automatically maintain tension as belts wear and stretch, and are useful in absorbing impact or pulsing loads. 
   Floating       Floating tensioners are mounted on the chain or belt itself, typically with two opposing pulleys or sprockets mounted between the drive and driven pulleys. 
   Tension Ring       Tension rings mount inside the belt or the chain itself, between drive and driven pulleys or sockets, and spin with the drive. 
   Other       Other unlisted or specialized adjustment or mounting. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Stroke Limit Switch       End-of-travel limit switches for floating or spring-loaded tensioners can indicate when a tensioner has run out of adjustment and may require repositioning. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Belt / Chain Contact       
   Your choices are...         
   Guide Only       Tensioners can be equipped with a guide only idler to engage the chain. 
   Sprocket       Tensioners can be equipped with a sprocket idler to engage the chain. 
   Pulley       Tensioners can be equipped with a pulley idler to engage the belt. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.