Fixed Belt and Chain Tensioners

7 Results
Fixed Angle Tightener -- TC-RE
from Imao-Fixtureworks

Features. The structure is simple and easy to use. It absorbs impact and vibration by its high elasticity. It permanently eliminates problems such as noise (there are no metal parts in. contact with one another) and pollution (there are no lubricants and wear is insignificant), with a notable... [See More]

  • Adjustment: Fixed
  • Maximum Tension: 19.1 to 230.9
Belt and Chain Basic Rubber Tensioner
from Hangzhou Chinabase Machinery Co., Ltd.

In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com [See More]

  • Adjustment: Fixed
  • Maximum Tension: 16.2 to 526.0
  • Application: Belt; Chain
  • Contact: Pulley
Plastic Fixed Angle Tightener -- TC-PX
from Imao-Fixtureworks

Features. This tightener is highly resistant to corrosion. It is noiseless and has high reliability. Can be used in various applications, chain or belt tighteners, shock and vibration absorbers. Technical information. Working temperature : -35 to 80 °C [See More]

  • Adjustment: Fixed
  • Maximum Tension: 19.1 to 76.4
  • Application: Belt; Chain
Belt and Chain Tensioning Roller & Sprocket
from Hangzhou Chinabase Machinery Co., Ltd.

In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com [See More]

  • Adjustment: Fixed
  • Contact: Sprocket; Pulley
  • Application: Belt; Chain
T-MAX™ -- CT3401
from Fenner Drives

For single and double chain applications [See More]

  • Adjustment: Fixed
  • Description: Fixed #80
  • Application: Chain
  • Contact: Guide
Static Pivot Belt Tensioner, Size 3
from York Industries, Inc.

Radial adjustment, smallest footprint. Ideal for tight clearances and small spaces. Wide choice of idler pulleys. Rugged. Compact. 44 ° Travel. Small Belt Clearance. Standard catalog item. Features Include: The SP-3 gives you. 73 inch range of adjustment over 44 ° arc. .18 inch minimum idler... [See More]

  • Adjustment: Fixed
  • Description: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD
  • Application: Belt
  • Maximum Tension: 10.0
Static Pivot Belt Tensioner, Size 4
from York Industries, Inc.

Radial adjustment, smallest footprint. Ideal for tight clearances and small spaces. Choice of components. Rugged. Compact. 44 ° Travel. Small Belt Clearance. Standard catalog item. Features Include: The SP-4 gives you. 1.20 inch range of adjustment over 44 ° arc. .18 inch minimum idler... [See More]

  • Adjustment: Fixed
  • Description: 2mm GT, 3mm GT, MXL, 3mm HTD, 5mm HTD or XL
  • Application: Belt
  • Maximum Tension: 15.0