Pulley Belt and Chain Tensioners

11 Results
Chain-drive Idle Pulley -- RABJ
from Imao-Fixtureworks

Features. Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring. [See More]

  • Contact: Pulley
  • Description: Chain #: 35, 40, 50, 60
  • Application: Chain
  • Maximum Tension: 45.0 to 519.3
Belt and Chain Basic Rubber Tensioner
from Hangzhou Chinabase Machinery Co., Ltd.

In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com [See More]

  • Contact: Pulley
  • Maximum Tension: 16.2 to 526.0
  • Application: Belt; Chain
  • Adjustment: Fixed
Crown Pulley -- CTR / CTRS
from Imao-Fixtureworks

CTR type is available with moulded-in ball bearing. The ball bearing of CTRS type is locked by a retaining ring. CTR6065 Pulley comes with a PID2050 Idler Pin [See More]

  • Contact: Pulley
  • Maximum Tension: 94.4 to 1402.8
Belt and Chain Tensioning Roller & Sprocket
from Hangzhou Chinabase Machinery Co., Ltd.

In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com [See More]

  • Contact: Sprocket; Pulley
  • Adjustment: Fixed
  • Application: Belt; Chain
Flanged Idle Pulley -- RABS
from Imao-Fixtureworks

Features. Can be used as driven rollers in flat-belt drive applications. The flange height smaller than the belt thickness allows carrying the product over these pulleys. Ball bearing is locked by a retaining ring. [See More]

  • Contact: Pulley
  • Maximum Tension: 67.4 to 741.8
  • Application: Belt
Idle Pulley -- NIP, NIPA, NIPS, NIP-SUS
from Imao-Fixtureworks

Features. Can be used in flat-belt or timing-belt applications. NIP type is available with moulded-in ball bearing. The ball bearing of NIPA, NIPS and NIP-SUS types is locked by a retaining ring. [See More]

  • Contact: Pulley
  • Maximum Tension: 45.0 to 1402.8
  • Application: Belt
Dynamic Pivot Belt Tensioner, Size 3
from York Industries, Inc.

Dynamic pivot tensioners are ideal for tight spaces and when you need adjustments for installation and service. Small but tough. Pivots CW or CCW. 1.20 range of adjustment. Stainless steel spring. Standard catalog item. Features include: The DP-3 gives you. .21 inch minimum idler pulley clearance. [See More]

  • Contact: Pulley
  • Description: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD
  • Application: Belt
  • Maximum Tension: 10.0
RunRight® Tensioner Devices
from Lovejoy, Inc.

Cost effective, low maintenance solution. Constant torque results in higher belt or chain life. Constant pressure results in dampened vibrations. Standard range of sizes, plus many custom options and accessories. RunRight ® Tensioner Technology. Among the many applications for RunRight... [See More]

  • Contact: Sprocket; Pulley
  • Maximum Tension: 3.4 to 994.2
  • Application: Belt; Chain
  • Adjustment: Manual
Dynamic Pivot Belt Tensioner, Size 4
from York Industries, Inc.

Dynamic pivot tensioners are ideal when you have space limitations and need adjustment for installation and service. Small but tough. Pivots CW or CCW. 1.12 range of adjustment. Stainless steel spring. Standard catalog item. Features Include: The DP-4 gives you. .23 inch minimum idler pulley... [See More]

  • Contact: Pulley
  • Description: 2mm GT, 3mm GT, MXL, 3mm HTD, 5mm HTD or XL
  • Application: Belt
  • Maximum Tension: 15.0
Dynamic Slot Belt Tensioner, Size 3
from York Industries, Inc.

Enhanced dynamic slot tensioner design. Self adjusting, easily locks down or let it float to suit your application. Linear movement inside or outside the belt. Choice of pulleys and bearings. Spring can push or pull pulley. Adjusts over .50 inch range with a stroke of .25 inches. Standard catalog... [See More]

  • Contact: Pulley
  • Description: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD
  • Application: Belt
  • Maximum Tension: 10.0
Dynamic Slot Belt Tensioner, Size 4
from York Industries, Inc.

Enhanced slot tensioner design. Self adjusting, easily locks down or let it float to suit your application. Linear movement. Choice of pulleys and bearings. Spring can push or pull pulley. Adjusts over .80 inch range. Standard catalog item. Features include: The DS-4 gives you: .23 inch minimum... [See More]

  • Contact: Pulley
  • Description: 2mm GT, 3mm GT, MXL, 3mm HTD, 5mm HTD or XL
  • Application: Belt
  • Maximum Tension: 15.0