Fill out as many options as you want. Click "Run Search Filter" at any time.

Probe Type:

Probe Application:

Fiber Core Diameter:

Probe Length:

Probe Diameter:

Features:

Help with Fiber Optic Probes specifications:

Probe Type
   Probe Type       
   Your choices are...         
   Immersion       The fiber optic probe is designed to be immersed into liquid or gas. 
   In-line         The fiber optic probe is designed to be placed in-line for monitoring. 
   Insertion       The fiber optic probe is designed to be inserted. Often used in biological applications. 
   Reflection / Backscattering       The fiber optic probe detects backscattered or reflected light from the sample. 
   Other         Any other fiber optic probe type not listed. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Probe Application       
   Your choices are...         
   UV / VIS       The fiber is designed for transmission in the UV and Visible portions of the spectrum. 
   VIS / NIR       The fiber is designed for transmission in the IR and Visible portions of the spectrum. 
   Raman       The fiber is designed for Raman spectroscopy applications. 
   Fluorescence       The fiber optic probe is designed for fluorescence applications 
   Other       Any other fiber type not listed. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Performance
   Fiber Core Diameter       The diameter of the fiber core. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Probe Length       The total length of the fiber optic probe. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Probe Diameter       The total diameter of the fiber optic probe. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Wavelength Range       The wavelength range of the fiber optic probe. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
   Operating Temperature       The temperature range for which the fiber optic probe is rated. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top
Features
   Features       
   Your choices are...         
   High Numerical Aperture         The fiber used in the fiber optic probe has high numerical aperture. 
   High Pressure       The probe is rated for high pressure environments. 
   Heat Resistant         The fiber optic probe is designed for high temperature applications and is specifically rated heat resistant. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top