Immersion Fiber Optic Probes
from Electro Optical Components, Inc.
High throughput at Mid Infrared range. On-line absorbance spectroscopy of liquids, pastes & soft solid surfaces. Compatible with all FTIR, QCL and IR- Filter spectrometers. Cost effective alternative to more expensive ATR-IR-fiber probes. Replaceable ATR Loop PIR-Fiber Tips. ATR-Loop Infrared... [See More]
- Probe Type: Immersion
- Probe Length: 4.72
- Probe Application: VIS / NIR
- Probe Diameter: 10
from Electro Optical Components, Inc.
FlexiSpec ® product line from art photonics GmbH – is a cluster of innovative fiber optic probes and fiber couplers designed for online analytical analysis in broad spectral range – from UV to Mid-IR. FlexiSpec ® family of Immersion Fiber Probes includes ATR, Transmission,... [See More]
- Probe Type: Immersion
- Fiber Core Diameter: 500 to 1000
- Probe Application: VIS / NIR
- Probe Length: 11.81
from Electro Optical Components, Inc.
High throughput in any part of Near & Mid Infrared-spectrum. ATR-tip shaped for immersion in liquid fl ow without dead zone. Flexible and robust for industrial applications in harsh environment. Compatible with all spectrometers and automated process-interfaces. FlexiSpec ® product line from... [See More]
- Probe Type: Immersion
- Fiber Core Diameter: 500 to 1000
- Probe Application: VIS / NIR
- Probe Length: 11.81
from Electro Optical Components, Inc.
High throughput in selected parts of Near & Mid Infrared-spectra. ATR-tip shaped for immersion in liquid flow without dead zone. Robust for industrial applications in harsh environment up to 250 °C. Resistant to high pressure. Compatible with all spectrometers and automated... [See More]
- Probe Type: Immersion
- Fiber Core Diameter: 500 to 1000
- Probe Application: VIS / NIR
- Probe Length: 11.81