VIS / NIR Fiber Optic Probes

8 Results
ATR-Loop InfraRed Fiber Optic Probes
from Electro Optical Components, Inc.

High throughput at Mid Infrared range. On-line absorbance spectroscopy of liquids, pastes & soft solid surfaces. Compatible with all FTIR, QCL and IR- Filter spectrometers. Cost effective alternative to more expensive ATR-IR-fiber probes. Replaceable ATR Loop PIR-Fiber Tips. ATR-Loop Infrared... [See More]

  • Probe Application: VIS / NIR
  • Probe Length: 4.72
  • Probe Type: Immersion
  • Probe Diameter: 10
CIP/SIP ATR Fiber Probe for Bioprocess
from Electro Optical Components, Inc.

FlexiSpec ® product line from art photonics GmbH – is a cluster of innovative fiber optic probes and fiber couplers designed for online analytical analysis in broad spectral range – from UV to Mid-IR. FlexiSpec ® family of Immersion Fiber Probes includes ATR, Transmission,... [See More]

  • Probe Application: VIS / NIR
  • Fiber Core Diameter: 500 to 1000
  • Probe Type: Immersion
  • Probe Length: 11.81
Cleanable Fiber Probes with Process Interfaces
from Electro Optical Components, Inc.

Process analysis during reaction free from optics contamination. Retractable fiber probes cleaned in process with in-line wash and in-line calibration capabilities. Manual, semi or fully automated process control systems made with control unit UNICAL-FOS 9000. Zero baseline at any time and precise... [See More]

  • Probe Application: UV / VIS; VIS / NIR; Raman; Fluorescence
  • Probe Type: Insertion
Fiber Optic ATR-Probes
from Electro Optical Components, Inc.

High throughput in any part of Near & Mid Infrared-spectrum. ATR-tip shaped for immersion in liquid fl ow without dead zone. Flexible and robust for industrial applications in harsh environment. Compatible with all spectrometers and automated process-interfaces. FlexiSpec ® product line from... [See More]

  • Probe Application: VIS / NIR
  • Fiber Core Diameter: 500 to 1000
  • Probe Type: Immersion
  • Probe Length: 11.81
Fiber Optic ATR-Probes for Harsh Environment
from Electro Optical Components, Inc.

High throughput in selected parts of Near & Mid Infrared-spectra. ATR-tip shaped for immersion in liquid flow without dead zone. Robust for industrial applications in harsh environment up to 250 °C. Resistant to high pressure. Compatible with all spectrometers and automated... [See More]

  • Probe Application: VIS / NIR
  • Fiber Core Diameter: 500 to 1000
  • Probe Type: Immersion
  • Probe Length: 11.81
Fiber Optic Transmission and TransFlex Probe
from Electro Optical Components, Inc.

On-line transmission spectroscopy in liquids at long distance. High throughput in any part of UV –Vis to Mid Infrared spectra. Flexible and robust for industrial applications in harsh environment. Compatible with all spectrometers and automated process-interfaces. FlexiSpec ® product line... [See More]

  • Probe Application: UV / VIS; VIS / NIR
  • Probe Length: 9.06
  • Probe Type: Reflection / Backscattering
  • Probe Diameter: 12
Fiber Probes for Process Spectroscopy
from Electro Optical Components, Inc.

Fiber probes for process spectroscopy are based on coherent bundle design which provides the best coupling efficiency with spectrometers, light emitters (LED, lasers, lamps, etc.) and media of spectral analysis to be investigate for its reflectance, fluorescence or absorption spectra. Features:... [See More]

  • Probe Application: UV / VIS; VIS / NIR
  • Fiber Core Diameter: 50 to 300
  • Probe Type: Insertion; Reflection / Backscattering
  • Probe Length: 2.36 to 3.15
Gas Transmission Infrared Fiber Optic Probe for Gases
from Electro Optical Components, Inc.

On-line transmission spectroscopy in gases. High throughput in any part of NIR-MIR spectra. Flexible and robust for industrial applications. Compatible with any spectrometer. FlexiSpec ® product line includes the latest generation of Transmission infrared fiber optic probes for gases to be used... [See More]

  • Probe Application: UV / VIS; VIS / NIR
  • Probe Length: 3.94
  • Probe Type: In-line  
  • Wavelength Range: 500 to 18000