High Pressure Fiber Optic Probes

3 Results
CIP/SIP ATR Fiber Probe for Bioprocess
from Electro Optical Components, Inc.

FlexiSpec ® product line from art photonics GmbH – is a cluster of innovative fiber optic probes and fiber couplers designed for online analytical analysis in broad spectral range – from UV to Mid-IR. FlexiSpec ® family of Immersion Fiber Probes includes ATR, Transmission,... [See More]

  • Features: High Pressure
  • Probe Application: VIS / NIR
  • Probe Type: Immersion
  • Fiber Core Diameter: 500 to 1000
Fiber Optic ATR-Probes
from Electro Optical Components, Inc.

High throughput in any part of Near & Mid Infrared-spectrum. ATR-tip shaped for immersion in liquid fl ow without dead zone. Flexible and robust for industrial applications in harsh environment. Compatible with all spectrometers and automated process-interfaces. FlexiSpec ® product line from... [See More]

  • Features: High Pressure
  • Probe Application: VIS / NIR
  • Probe Type: Immersion
  • Fiber Core Diameter: 500 to 1000
Fiber Optic ATR-Probes for Harsh Environment
from Electro Optical Components, Inc.

High throughput in selected parts of Near & Mid Infrared-spectra. ATR-tip shaped for immersion in liquid flow without dead zone. Robust for industrial applications in harsh environment up to 250 °C. Resistant to high pressure. Compatible with all spectrometers and automated... [See More]

  • Features: High Pressure
  • Probe Application: VIS / NIR
  • Probe Type: Immersion
  • Fiber Core Diameter: 500 to 1000