Fill out as many options as you want. Click "Run Search Filter" at any time.

Product Category:

Serial Cable Type:

Application:

Connector Type:

Cable Assembly Gender:

Standards:

Cable Length:

Operating Temperature:

Help with Serial Cables specifications:

General Specifications
   Product Category       
   Your choices are...         
   Bulk Cable       Bulk cables are sold by the foot or in reels. 
   Cable Assembly       Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Serial Cable Type       
   Your choices are...         
   RS232       RS232 is a standard interface approved by the Electronic Industries Association (EIA) for connecting serial devices. This popular, serial communications standard provides asynchronous communication capabilities with hardware flow control, software flow control and parity checking. Most gears, instruments with digital control interfaces and communication devices have an RS232 interface. The typical transmission speed for RS232 is 9600 bps at 15 m. 
   RS422       RS422 supports multipoint connections whereas RS423 supports only point-to-point connections. RS422 provides much longer transmission distances than RS232, but less signal line. RS422 uses a differential transmission technology and provides high-speed transmissions up to 10 Mbps over a maximum transmission distance up to 1.2 km at 110 kbps. 
   RS485       RS485 is almost identical to RS232 except that transmissions are three-way rather than two-way. RS485 is often used in applications where a single controller needs to control multiple devices. Up to 64 devices may be connected with RS485. An enhanced version of RS422, RS485 is compatible with the RS422 interface and provides a two-wire bus topology. Using an RS485 two-wire bus provides an inexpensive network system; however, RS485 defines only the electronic signal specifications. Consequently, users must define the software protocol for RS485 two-wire communications. 
   Fibre Channel       Fibre channel is a high-speed, serial data transfer architecture that uses links of twisted-pair, coaxial or fiber optic cable. Small computer system interface (SCSI) devices can use fibre channel arbitrated loop (FC-AL), the most popular fibre channel typology. Using optical fiber, FC-AL supports full-duplex data transfer rates of 100 Mbps. Eventually, FC-AL is expected to replace SCSI in high-performance storage systems. 
   IEEE 1394 (FireWire®)       IEEE 1394, or FireWire®, is an interface standard adopted by IEEE for fast digital data transfers, such as streaming video. IEEE 1394 connectors transmit and receive data among FireWire devices. They replace external, high-speed, peripheral connections to personal computers, including hard disks, CD-ROMs, DVDs, graphics cards, high-speed scanners, direct video, monitors, etc. Tiny, robust, FireWire connectors may become important to home entertainment, communication and appliance networks. FireWire is a registered trademark of Apple Computer Inc.  
   USB 1.1       USB 1.1 is the original standard that supports data transfer rates of up to 12 Mbps. 
   USB 2.0       USB 2.0 is the faster and more advanced enhancement of USB 1.1. USB 2.0 supports data transfer rates of up to 480 Mbps. 
   USB 3.0       USB 3.0 is the faster and more advanced enhancement of USB 2.0. USB 3.0 supports data transfer rates of up to 5.0 Gbit/s. 
   Other       Other, unlisted or proprietary cable types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Application:       
   Your choices are...         
   Automotive       Cable assemblies may be used for automotive applications, such as the wiring of internal automotive devices. 
   Audio       Cable assemblies may be used for audio applications, such as connecting speakers. 
   Camera / Imaging       Cable assemblies may be used for imaging applications, such as video camera and imaging equipment connections. 
   Computer Cable       Cable assemblies may be used for computer-related applications, such as connecting mice, keyboards, printers, modems or other peripherals. 
   Extender Cable       Extender cables (i.e., cable extenders, extension cables) are used to increase the length of another cable. 
   Industrial / Instrumentation and Control       Cable assemblies may be used for various instrumentation and control applications, such as industrial network connections. 
   LAN / Ethernet       Ethernet is a local area network (LAN) protocol that uses a bus or star typology and supports data transfer rates of 10 Mbps. The Ethernet specification is the basis for the IEEE 802.3 standard, which specifies the physical and lower software layers. To handle simultaneous demands, Ethernet uses carrier sense multiple access/collision detection (CSMA/CD) to monitor network traffic. 
   10Base-T       10Base-T is a 10 Mbps Ethernet network implemented on twisted-pair cable with modular connectors. It sses pins No. 1 and 2, 3 and 6, in an 8 position modular plug/jack, typically called an RJ-45. Patch cables for 10BaseT Ethernet are usually pinned to the EIA/TIA 568A or 568B standard. This is the most popular type of Ethernet. 
   100Base-TX       The IEEE Fast Ethernet standard for 100 Mbps Ethernet over category 5 UTP/STP. 
   100Base-FX       The IEEE Fast Ethernet standard for 100 Mbps Ethernet over fiber optic cabling. 
   1000Base-T       1000Base-T is a specification for Gigabit Ethernet over copper wire (IEEE Standard 802.3ab). This standard defines 1 Gbps data transfers over distances of up to 100 m using four pairs of CAT-5 balanced copper cabling and a five-level coding scheme. 
   Medical       Cable assemblies may be used for medical applications. 
   Networking       Cable assemblies may be used for networking applications, such as connecting hubs, routers and switches. 
   Cordage       Cordage is used typically for low-voltage, commercial or domestic applications. They are used to make power cords, and do not include the end connectors. 
   RF       Cable assemblies may be used for radio frequency (RF) applications. 
   Telecommunications       Cable assemblies may be used for telecommunications applications. 
   Video       Cable assemblies may be used for video applications. 
   Other / Specialty       Other unlisted or specialty applications. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Cable Construction
   Connector Type:       
   Your choices are...         
   BNC       BNC connectors are secure bayonet-style locking connectors that are used in broadcasting gear for both video and radio signals. It is also common on professional test equipment. In consumer audio/video, BNC connectors are used mostly in high-definition set-top receivers and high-end video monitors, often as RGB or component video inputs. This connector is used on older monitors, frame buffers and accelerators. Many third-party monitors also have this connector. 
   Centronics® 36       Centronics®36 is used for standard parallel Centronics printers. It is similar to the Centronics 50, but not as wide. Centronics is a registered trademark of the Centronics Corporation. 
   Centronics® 50       Centronics® 50 was once quite common on third-party peripherals. 
   DB9       DB9 connectors are used on older monochrome monitors. 
   DB15       DB15 is a D-shell connector that was used for pre-sun4 keyboard connections, such as the Type-3 keyboard. The standard AUI connector is used for network connections. 
   DB25       DB25 is a 25-pin plug used for both serial and parallel ports on computers. Sometimes DB25 is used for controlling audio gear by computer or on THX gear, to connect multiple audio channels with one cable. DB25 is also used in custom installations where numerous cables must be bundled. It is used for some RS232 and RS423 serial connections. Finally, DB25 is also used for the parallel connection on IBM printers. 
   DB37       DB37 is a D-shaped connector with 37 pins. It is used commonly in RS449 cable assemblies. 
   DB50       DB50 is a D-shaped connector with 50 pins arranged in three rows. It is used as the SCSI connector on some Sun workstation models. 
   DB68       DB68 is a 68-pin SCSI-3 connector. It is found on the cables used to connect external peripherals to a differential or wide SCSI interface. 
   DIN / Mini-DIN       DIN connectors adhere to standards from Deutsches Institut fur Normung (DIN), a German national standards body. 
   DVI-A       DVI-A connectors transmit analog data only. They are designed to connect older equipment, such as analog VGA monitors, to newer digital devices. 
   DVI-D       DVI-D connectors transmit digital data only. This is the most common connector type. 
   DVI-I       DVI-I connectors are integrated products that transmit both analog and digital data. Some video cards use this connector type so that either a DVI digital screen or analog VGA monitor can be connected. 
   M1-DA       DVI-MI (M1-DA) connectors transmit analog, digital and universal serial bus (USB) data. USB is an external bus standard that supports data transfer rates of 12 Mbps. 
   4-Pin       Four-pin FireWire connectors. 
   6-Pin       Six-pin FireWire connectors. 
   9-Pin       Nine-pin FireWire connectors. 
   High Density 15       High Density 15 is a standard connector for monitors and video cards. 
   HSSDC       High-speed serial data connection (HSSDC) cable connectors are designed to facilitate gigabit-per-second (Gbps) data transmissions. 
   Internal 50-pin SCSI       Internal 50-pin SCSI connectors are used for internal SCSI-1/SCSI-2 applications, such as hard drive, CD-ROM and removable storage drive. 
   RJ-11       RJ-11 is the common modular telephone jack. It is used universally on phones, modems and faxes. RJ-11 connectors are also used in satellite TV receivers to track pay-per-view transactions. 
   RJ-45       RJ 25 connectors are eight-wire modular connectors that are used commonly for serial data transmission. 
   Telco 50       Telco 50 connectors have 50-pins. 
   USB Type A       USB Type A connectors has a flat, rectangular interface. They provide 5 V DC power on one of the pins and are designed for connections with host controllers and hubs. USB cables with Type A adapters on both ends are not designed for direct connections between computers, or between a PC and a USB hub. Rather, A-A cables should be used to connect USB devices with an A-style female port to a PC or another USB device. 
   USB Type B       USB Type B connectors are square-like in shape and have two slightly beveled corners. They are designed for use with peripheral devices. 
   USB Mini-A       USB Mini-A connectors are miniaturized Type A connectors that are 3 mm x 7 mm in size. They are used with small devices such as cell phones and digital cameras. 
   USB Mini-B       USB Mini-B connectors are miniaturized Type B connectors that are 3 mm x 7 mm in size. They are available in four-pin and five-pin versions. The USB On-The-Go standard specifies the use of five-pin USB Mini-B connectors to allow peripheral devices to communicate with a host controller. The four-pin is unofficial, but used with many digital cameras. 
   USB Micro-A       USB Micro-A connectors are white, five-pin devices. They are used mainly with newer mobile devices. Micro-A connectors are smaller than Micro-B connectors, but still support high-speed data transfers of 480 Mbit/s and USB On-The-Go technology. 
   USB Micro-B       USB Micro-B connectors are black, five-pin devices. They are larger than Micro-A connectors, but offer the same data transfer capabilities.   
   Other       Other unlisted connector types and/or pin configurations. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Cable Assembly Gender       
   Your choices are...         
   Male-Male       The assembly has a male connector on both ends. 
   Male-Female       The assembly has a male connector on one end and a female connector on the other end. 
   Female-Female       The assembly has female connectors on both ends. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Standards
   Standards       
   Your choices are...         
   RoHS       Restriction of Hazardous Substances (RoHS) is a European Union (EU) directive that requires all manufacturers of electronic and electrical equipment sold in Europe to demonstrate that their products contain only minimal levels of the following hazardous substances: lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyl and polybrominated diphenyl ether. RoHS will become effective on July 1, 2006. 
   CSA Mark
CSA Mark
 
     Products that bear a CSA Mark have been tested by the Canadian Standards Association (CSA) and meet applicable standards for safety and/or performance. These standards are written and administered by organizations such as the American National Standards Institute (ANSI), Underwriters Laboratories (UL), and CSA International. CSA Marks may appear alone or with indicators. CSA Marks that appear alone are used with products certified primarily for the Canadian market, to the applicable Canadian standards. CSA Marks that appear with the indicators “C” and “US” or “NRTL/C” is used with products certified for both the U.S. and Canadian markets, to the applicable U.S. and Canadian standards. 
   CE Marking
CE Conformity Mark
 
     CE Marking indicates that a product complies with the essential requirements of relevant European Union (EU) directives that uphold national standards for health, safety, and environmental protection. CE Marking is required in the countries of the European Economic Area (EEA), an organization that consists of the twenty five member states of the EU and the three members of the European Free Trade Association (EFTA). CE Marking refers to the safety of a product. It is not a quality standard. 
   ISO       The International Standards Organization (ISO) is a worldwide federation of national standards organizations from over 100 countries. ISO's mission is to facilitate the international exchange of goods and services, and to foster cooperation in the spheres of intellectual, technological, and economic activity. ISO certifications include ISO 7779, ISO 9000, ISO 9001:1987, ISO 13485, ISO/TS 16949:2002, ISO 14000 and ISO 17025. ISO 7779 is concerned with acoustics, telecommunications equipment, and the measurement of airborne noise emitted by information technology (IT) equipment. ISO 9001:2000 establishes requirements for company quality management systems. ISO 13485 is concerned with medical devices, quality management systems and requirements for regulatory purposes.  ISO 14000 establishes requirements for environmental management policies that minimize a company’s harmful effects on the environment. ISO 17025 outlines the general requirements for the competence of testing and calibration laboratories. 
   IEC       The International Electrotechnical Commission (IEC) is a global, non-profit organization that develops and maintains voluntary quality, safety, and performance standards for electrical materials, products, and systems The IEC also publishes standards for the electronics and telecommunications industries. The IEC’s membership consists of the electrotechnical standards organizations from each of its 51 member nations. The American National Standards Institute (ANSI) represents the United States. 
   MIL-SPEC       Suppliers comply with military specifications (MIL-SPEC) or military standards (MIL-STD). 
   FCC       Under rules and regulations, Title 47, Part 15 Subpart B, the Federal Communications Commission (FCC) regulates all commercial electronic devices (unintentional radio-frequency radiators) destined for sale in the United States that have clocks / oscillators that operate at a frequency greater than 9 kHz and that use digital techniques. This includes most products that employ microprocessors, as well as RF devices. 
   UL Recognized Component Mark (US and Canadian)       UL Recognized Component Marks are used only on component parts that are part of a larger product or system. These components may have restrictions on their performance or may be incomplete in construction. Products intended for Canada carry the Recognized Component Mark "C." 
   VDE       Verband Deutscher Elektrotechniker (VDE), the Association of German Electrical Engineers, is a non-profit testing institute that publishes standards and certifies electrical and electronic components. The VDE Mark indicates conformity with VDE, European Union (EU), and internationally harmonized standards. It confirms compliance with the protective requirements of the applicable EU directives. 
   Other       Other unlisted standards. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Cable  Performance
   Cable Length       The length of the cable between the two connectors. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Operating Temperature       This is the rated temperature for the cable. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top