Announcements
Powerful Anaerobic & Microaerophilic Workstation In a Compact Footprint
(read more)IN ALL SCIENTIFIC RESEARCH APPLICATIONS, EACH CELL TYPE WILL BENEFIT FROM KEEPING PROPER PHYSIOLOGICAL CELL GROWTH CONDITIONS.
(read more)Raise your expectations with the GROW range. A line-up of research tools dedicated to enhancing the quality of cell cultivation.
(read more)Capacity & Flexibility
Prcess more plates in one controlled environment with our high capacity workstations (up to 500 plates). Our modular design gives ultimate flexibility to expand and upgrade your workstation to offer a dual chamber controlled environment.
With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort
(read more)At Baker, we know contamination prevention. Our ReCO2ver™ design draws on this extensive experience to protect precious cultures against the threat of contamination from a wide variety of sources, for a wide variety of scientific applications.
(read more)When used in conjunction with a hypoxic incubator and/or a physiological cell culture workstation CondoCell can provide true, continuous physiological control over the entire cell culture system.
(read more)• Heat sources in a BSC cause problems
• Major airflow disruptions
• Personnel, Product and Cross Contamination Protection
are compromised
• Gas in a BSC is NOT recommended!
• WHOLE work area is affected
Clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures.
(read more)Are you looking for a high-performance, versatile laminar flow cabinet for your laboratory? Designed for maximum operator protection, these cabinets also feature HEPA filters to maintain sterile working conditions.
(read more)Exciting news!
Introducing our Stainless Steel ReCO2ver - the solution that supports cGMP compliance. Say goodbye to compliance concerns with our cutting-edge material of construction, support documents, and optional add-ons that support compliance with cGMP regulations.
Say hello to uninterrupted irradiation and convenient transport, making way for groundbreaking testing and discoveries!
(read more)Baker’s anaerobic workstations are engineered specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates.
(read more)Clean technology designs improve the pharmaceutical compounding process by offering the finest environmental protection to the pharmacy laboratory.
(read more)The incubated workstation line provides the ideal environment for growth and deliver the best primary isolation rates for Anaerobic and microbiologic cultures.
(read more)For a combined 150 years, each of our Baker companies have aimed to deliver reliable performance driven technologies, and products and services that add value to your life’s work under the following brands: Baker, Baker Ruskinn, and CleanAir by Baker. We are pleased to announce a new direction for our Brand under a new visual identity and singular name for our global organization a...
(read more)Having the right equipment in your vivarium is integral to proper functionality and safety. It is important to make smart choices that provide the necessary conditions, which can also withstand the demands of the environment.
(read more)Large automation enclosures, with size to contain not just the hardware, but also fluidics and ancillary equipment, need features to support cGMP compliance, such as materials of construction or integrated environmental monitoring.
(read more)Since 1993 Baker Ruskinn have been working with Microbiologists all around the world, to fully support their needs, delivering high performing anaerobic and microaerophilic solutions.
(read more)We need to have an environment in which cells are isolated, cell cultured, treated, and harvested, all under a defined oxygen level.
(read more)Embedding some of the components into the primary engineering control allows the technician to make use of all the space that sees "first air" for good aseptic practice.
(read more)Contamination control equipment, like biosafety cabinets and clean benches, exists to protect life – your life, the life of your research, and ultimately the lives you save through discovery and research.
(read more)With SCI-tive equipment, you can study even the most complex cell interactions under mimicked physiological oxygen conditions. The range of advanced physiological workstations is designed to mimic ‘in-vivo’ conditions providing a continuous cell culture environment.
(read more)Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals.
(read more)Powerful Anaerobic & Microaerophilic Workstation In a Compact Footprint
(read more)The BioVanguard series consists of high-quality Class II biological safety cabinets, designed for microbiological research with, for example, bacteria, viruses and allergens.
(read more)Customizable Biological Safety Cabinets made to house various pieces of Lab Automation Equipment.
(read more)Discover our BioPROTECT® Series of walk-in and reach-in biological safety enclosures. Designed for high-volume robotic and automated equipment applications, BioPROTECT® e3 and BioPROTECT® Jr. are ideal for labs needing the highest quality of air containment.
(read more)Our InvivO2 workstation is packed with new, innovative features that allow you to study even the most complex cell interactions under perfect physiological oxygen conditions. Whether you’re hoping to replicate the environment of blood vessels or lung tissue, the InvivO2 is the best tool for the job.
(read more)Each one of Baker Ruskinn’s InvivO2 three models is carefully refined to suit your specific needs, with advanced ergonomic design providing excellent hand access and rapid single plate loading.
(read more)AeroPROTECT 360° features a series of four biocontainment enclosures designed specifically to house robotics systems, such as automatic liquid handlers.
(read more)Baker has partnered with Vacuubrand to offer a safe, convenient and sterile solution for your fluid aspiration needs.
(read more)As the pioneer and leading innovator of air containment, contamination control and precision cell culture products, Baker doesn’t take shortcuts when it comes to protecting you or your research.
(read more)IN ALL SCIENTIFIC RESEARCH APPLICATIONS, EACH CELL TYPE WILL BENEFIT FROM KEEPING PROPER PHYSIOLOGICAL CELL GROWTH CONDITIONS.
(read more)Baker Ruskinn’s PhO2x Box is a new, easy to use and economical Physoxia/Hypoxia system designed for in vitro cell culture experiments.
(read more)The BioPROTECT® family offers a combination of 3 unique design platforms and 8 standard configurations. Designed to accommodate a wide variety of research and industrial applications where biocontainment is required.
(read more)Use of Volatile Chemicals in a Recirculated BSC: How Much is Safe?
(read more)IN ALL SCIENTIFIC RESEARCH APPLICATIONS, EACH CELL TYPE WILL BENEFIT FROM KEEPING PROPER PHYSIOLOGICAL CELL GROWTH CONDITIONS.
(read more)The AeroPROTECT 360 ° is uniquely designed to provide a series of four biocontainment enclosures and specifically produced to house robotic systems such as automatic liquid handlers.
(read more)Education, Certification & Safety Training
Chemical & Environmental Safety in the Lab