Videos
Featured Videos
At Zeus, we're constantly looking for solutions to tomorrow's problems, so you can always lead from the front. We're known for high performance, and our fluoropolymer extrusions are present in the world's most advanced technology.
From StreamLiner™ to Tie Layer, our newest products allow design engineers to create catheters that perform better, navigate further inside the body, and provide critical therapies the patient needs with less risk.
Tie Layer is a new solution for catheter construction created to reduce delamination and ultimately improve patient safety.
Our 2:1 FEP heat shrink tubing provides the greatest shrinkable capacity of any of our FEP heat shrink products.
Our polyimide and PI Glide™ solutions are available in a variety of forms including tubing, the ID or OD of catheters, and as coating over wire. These biocompatible products offer a new way for you to consolidate your catheter componentry through a single source. As a best-in-class component supplier, we want to make adding PI and PI Glide™ to your next order with us an easy transition.
Our Low-Temp Dual-Shrink™ minimizes heat exposure to protect heat-susceptible components and sensors. This new FEP/EFEP bilayer heat shrink works just like our popular PTFE/FEP Dual-Shrink™ except that Low-Temp Dual-Shrink™ can be recovered at much lower temperatures.
Sub-Lite-Wall® StreamLiner™ XT tubing features a maximum wall thickness of 0.00075″ (0.01905 mm) for advanced catheter designs.