1.05–6.3N·m IP68 BLDC Motor

Featured Product from 3X Motion Technologies Co., Ltd

More Info Email Supplier Request a Quote

Modern automation systems require more than simple rotation—they demand stable torque, environmental durability, and seamless integration. The 86 Series BLDC Motor is designed to meet these needs, providing reliable motion control in robotics, automation equipment, and renewable energy applications.

Delivering up to 6.3 N·m peak torque with low cogging characteristics and IP68 protection, this motor ensures stable output even under demanding operating conditions.

High Torque for Demanding Applications

  • Peak torque range: 1.05–6.3 N·m

  • Stable performance under dynamic loads

  • Suitable for conveyors, pumps, robotic joints, and positioning systems

High torque density enables engineers to maintain strong output while optimizing system size and structure.

IP64–IP68 Waterproof Protection

  • Designed for wet, dusty, and outdoor environments

  • Reliable in washdown and harsh industrial areas

  • Extended service life under challenging conditions

This level of protection makes it ideal for renewable energy systems, industrial pumps, and mobile automation platforms.

Low Cogging for Precision Motion

  • Smooth rotation with minimal torque ripple

  • Improved positioning accuracy

  • Enhanced motion control stability

Especially valuable for articulated robots, AGVs, and precision automation systems where motion smoothness directly affects performance.

Flexible Power and Integration

  • Supports AC and 24V/48V DC input

  • Compatible with multiple gearbox types

  • Modular segment design for adaptable installation

Engineers gain greater flexibility in system architecture without redesigning core structures.

High Efficiency, Lower Operating Cost

  • Optimized electromagnetic design

  • Reduced energy consumption

  • Improved thermal management

Higher efficiency translates into lower operational costs and improved long-term system reliability.

In automation and energy systems where uptime and precision determine productivity, motor reliability becomes critical. Whether driving a conveyor line, powering a solar tracker, or enabling robotic articulation, the 86 Series BLDC motor provides the torque stability, environmental protection, and integration flexibility needed to build dependable, high-performance systems.