20HSD Hybrid Stepper Motors 1.8°

Featured Product from 3X Motion Technologies Co., Ltd

More Info Email Supplier Request a Quote

As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine compact dimensions with precise motion control, supporting a wide range of industrial and precision applications.

  • Precision Motion Control:Standard 8° step angle enables accurate positioning and repeatable movement performance.
  • Compact Size Range:Available in 26–42 mm body lengths, suitable for compact and space-constrained equipment designs.
  • Flexible Electrical Options:Resistance range 2–20 Ω, operating current 2–0.8 A, and voltage 1.2–4.32 V to support various control configurations.
  • Torque Performance:Holding torque ranges from 2–3 N·cm, balancing compact dimensions with stable output capability.
  • Low Rotor Inertia:Rotor inertia from 2–3 g·cm² provides responsive acceleration and smooth motion characteristics.
  • Lightweight Design:Weight ranges 1–0.12 kg, simplifying installation and integration.

Typical Applications

  • Automation equipment
  • 3D printers
  • CNC equipment
  • Medical instruments
  • Printing and scanning systems
  • Textile machinery
  • Optical adjustment equipment

20HSD series hybrid stepper motors combine compact dimensions, stable torque output, and flexible electrical configurations to support accurate motion control in precision applications. Contact us to discuss motor selection or customization requirements.