High-Speed Brushless DC Motor
Featured Product from 3X Motion Technologies Co., Ltd
Product Summary
The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications. Its high-speed capability, low noise output, and efficient brushless design help engineers achieve smoother system operation and longer service life.
Key Features
-
Brushless Design: Ensures high efficiency, long life, and minimal maintenance.
-
High-Speed Operation: Rated speeds from 3000–8000 RPM enable fast response in compact systems.
-
Low Noise Performance: Suitable for automotive interiors and medical environments.
-
Flexible Power Range: Rated power from 5.2–16 W depending on motor length.
-
Strong Peak Torque: Offers 21–150 mN·m for dynamic load conditions.
-
Wide Voltage Options: Standard 12 V / 24 V for easy integration.
Technical Highlights
-
Rated Torque: 7–16 mN·m
-
Rated Speed: 3000–8000 RPM
-
Peak Current: 0.87–2.66 A
-
Voltage: 12 V / 24 V
Applications
-
Automotive actuators and interior systems
-
Medical equipment drives
-
Industrial automation modules
Contact Us
Reach out for detailed specifications or engineering support.