Advanced Servo & Brushless Motors

Featured Product from 3X Motion Technologies Co., Ltd

More Info Email Supplier Request a Quote

Advanced Servo & Brushless Motors by 3X Motion Technologies

  • Wide Voltage Range: From low voltage 12VDC to high voltage 380VAC, covering power levels 50W to 4KW.

  • Versatile Speed: Motor speeds from 1,000 to 10,000 RPM for various industrial needs.

  • Compact & High Power Density: Designed for space-saving installations without sacrificing performance.

  • Multiple Feedback Options: Supports analog, digital, and absolute feedback for precise control.

  • High Insulation Grade: Insulation up to grade F ensures durability and reliability.

  • Optional Geared Boxes: Available with precision levels from 5 to 25 arcmin to meet accuracy demands.

  • Diverse Applications: Perfect for robots, automotive systems, gate control, electronics, and general automation.

  • Special Series Highlights:

    • Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs.

    • High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation.

    • Integrated servo motors with built-in feedback and communication protocols (CAN, RS485) for multi-axis synchronization.

    • High protection IP66 rated brushless servo motors suitable for harsh environments, optionally with precision planetary gearboxes.

These motors empower engineers and buyers to optimize machine performance, reduce space, and customize solutions efficiently, enhancing productivity and innovation in industrial automation.