Custom BLDC Geared Motor Manufacturing

Featured Product from 3X Motion Technologies Co., Ltd

More Info Email Supplier Request a Quote

Modern automation equipment requires compact drive systems with high torque performance, reliable operation, and precise motion control.

The 60BYA Series BLDC geared motor combines brushless motor technology with geared transmission to deliver stable power output and efficient motion performance for industrial applications.

With a 24–48VDC voltage range, 200W rated power, 3000RPM rated speed, and peak torque up to 1.911 N·m, the motor supports applications requiring continuous operation, accurate positioning, and high reliability.

Key Features

  • High Torque BLDC Geared Motor Design
  • 24–48VDC Wide Voltage Range
  • Precision Speed and Motion Control
  • Compact Industrial Drive Structure
  • High Peak Torque Capability
  • Custom Motor Development Capability

Key Specifications

  • Model: 60BYA092B030C-02
  • Motor Type: BLDC Geared Motor
  • Rated Voltage: 24 VDC
  • Rated Speed: 3000 RPM
  • Rated Torque: 0.637 N·m
  • Peak Torque: 1.911 N·m
  • Rated Power: 200 W
  • Voltage Range: 24–48 VDC

Applications

  • Smart Logistics Systems
  • Automated Guided Vehicles (AGV)
  • Robotic Equipment
  • Photovoltaic Tracking Systems
  • Industrial Automation Equipment

Manufacturing Expertise

3X Motion specializes in custom BLDC geared motor manufacturing, providing reliable motion solutions through motor design optimization, performance customization, and application-specific development.