Brushless DC Motor for Solar Trackers

Featured Product from 3X Motion Technologies Co., Ltd

More Info Email Supplier Request a Quote

The 110 Series Brushless DC Motor from 3X Motion is engineered for solar trackers, delivering high performance in new energy applications. With a wide power range, it offers continuous stall torque from 2.2 Nm to 8.592 Nm and rated speeds between 1000 – 3000 RPM. Available in 12V and 24V options, it ensures versatility and reliability.

Designed to withstand harsh environments, this motor boasts an IP64 to IP68 waterproof rating and is IATF16949 certified, meeting the high standards required in the automotive industry. Its low-cogging design ensures smooth, precise operation, while the high efficiency helps reduce energy consumption.

The 110 Series is customizable to meet the specific requirements of various projects, whether it’s for solar trackers, industrial automation, or electric bikes (ebikes). It’s the ideal solution for applications that demand consistent performance and durability.

Key Features:

  • DC Brushless Motor

  • Wide power range with high torque and speed

  • Multiple lengths available

  • Waterproof IP64 – IP68

  • IATF16949 certification

Benefits:

  • Segment design options

  • Low-cogging for precise control

  • High efficiency operation

  • Customizable models available

Applications:

  • Solar trackers for new energy solutions

  • Industrial automation systems

  • Electric bikes (ebikes)

Contact us today to find the right motor solution for your project.