Enhanced Logistics Sorting with Roller BLDC Motor
Featured Product from 3X Motion Technologies Co., Ltd
Streamline logistics sorting processes using 3X Motion's direct drive roller BLDC motor.
Features:
- Efficient Direct Drive Design: Enhances energy transmission for optimized logistics sorting.
- Customizable Length: Tailor the motor to fit various logistics equipment needs.
- Versatile Control Options: Offers precise operation with Hall sensor and magnetic encoder control.
- High-Performance Parameters: Delivers power, with a rated speed of 300-750 rpm and maximum speed of 1100 rpm.
- Suited for Intensive Operations: Designed for stable, long-term use with a duty cycle of 25%.
Primary Applications:
- Sorting Machines: Boost logistics sorting efficiency while minimizing labor requirements.
- Logistics Cross Belt Conveyors: Provides reliable transportation solutions for diverse logistics setups.
The 67 BWA Series direct drive low-speed roller BLDC motor revolutionizes logistics sorting, offering tailored solutions for enhanced efficiency and reliability.
More Featured Products