Integrated servo motor 42BSF from 3X Motion
Featured Product from 3X Motion Technologies Co., Ltd
Revolutionize Micro-Motor Applications:
- Precision Control: Seamlessly switch between position, speed, and torque control modes, ensuring optimal performance in diverse applications.
- Space-Saving Design: Compact integration of BLDC motor, driver, and encoder maximizes efficiency without compromising on reliability.
- Stable Power Supply: Operating on a low voltage DC input of 36V, enjoy stable and interference-free operation even in demanding environments.
- Powerful Performance: With a power output of up to 63W, tackle a wide range of micro-motor tasks with ease.
- Comprehensive Protection: Built-in safeguards against overcurrent, overload, overvoltage, and more ensure reliable and safe operation.
Tailored for Micro-Motor Excellence:
- Model: 42BSF051C030X-08
- Rated Voltage: 36V DC
- Rated Speed: 3000 RPM
- Rated Torque: 0.2 N.m
- Rated Current: 3A
- Rated Power: 63W
- Feedback Signal: SPI communication type magnetoelectric encoder (4096P/R)
- Protection Functions: Overcurrent, Overload, Overvoltage, Undervoltage, Overspeed, Position overshoot
- Control Mode: Position Control, Speed Control, Torque Control
- Communication Function: CANOpen & MODBUS RS485
- IP Level: IP40
In textile machinery, the 42BSF integrated servo motor offers unparalleled precision and control, crucial for tasks such as yarn tensioning, fabric winding, and intricate pattern weaving. Its ability to seamlessly switch between position, speed, and torque control modes ensures optimal performance, resulting in high-quality textile production. The compact design saves valuable space in textile machinery setups, while the stable power supply guarantees interference-free operation, even in high-speed weaving or spinning processes.
Similarly, in automation machinery, the 42BSF integrated servo motor excels in tasks requiring precise motion control. Whether it's in robotic arms, conveyor systems, or pick-and-place applications, this servo motor delivers powerful performance with its 63W output and 3000 RPM speed rating. The comprehensive protection features ensure reliable operation, safeguarding against overcurrent, overload, and other potential issues. With communication functions like CANOpen and MODBUS RS485, seamless integration into existing automation networks is facilitated, allowing for easy monitoring and control of machinery processes. Additionally, the IP40 protection level ensures durability and longevity, making it suitable for harsh industrial environments.
Elevate your micro-motor applications to new heights with the precision and efficiency of the 42BSF integrated servo motor.