IP 65 Brushless DC motor for New energy/ Solar
Featured Product from 3X Motion Technologies Co., Ltd
The 3X Motion brushless DC motor (57 Series / NEMA23) offers one of the industry’s wide power ranges with standard models available at continuous stall torque ratings from 0.096 N.m to 0.72Nm. The 3X motion brushless DC motor with standard models have the rated power between 21 – 188 W. Normal rated Voltage 12V&24V.
Features:
- DC Brushless Motor
- Big torque, high speed, Multiple lengths are available
- Water proof IP64 – IP67
- IATF16949 certification
Benefits:
- Segment design available
- Low-cogging design
- High efficiency
- Custom models available
- Encode available
- Drive/power available
Typical Applications:
- New energy/ Solar
- Industry pump
- AGV
- Automotive industry
More Featured Products