High-Dynamic Servo Motors for Robotics

Featured Product from 3X Motion Technologies Co., Ltd

More Info Email Supplier Request a Quote

In robotics and AGV applications, engineers often face limited dynamic response, unstable low-speed motion, and excessive heat buildup, especially in compact systems requiring continuous precision and reliability under harsh operating conditions.

The SL Series servo motors are engineered to solve these challenges with high slot-fill concentrated windings, optimized cogging torque, and full-speed dynamic balancing, ensuring smooth low-speed performance, reduced vibration, and extended service life. With IP65 protection, thick wire diameter for lower copper loss, and support for 23-bit optical or 17-bit magnetic encoders, the series delivers accurate feedback and stable operation across robotics, AGVs, and CNC equipment.

To enhance system integration, the SL Series supports EtherCAT, CANopen, Modbus-RTU, Pulse, and Analog control and offers a one-stop solution with precision planetary gearboxes and optional 24 VDC holding brakes. Contact us to explore how this servo motor platform can be tailored to your motion control system.