High-Precision 42BSF Brushless Motor

Featured Product from 3X Motion Technologies Co., Ltd

More Info Email Supplier Request a Quote

The 42BSF Series Brushless Motor, model 42BSF051C030X-08, is designed to meet the performance demands of modern automation systems. Featuring 8 poles and 3-phase architecture, this motor provides stable and efficient operation in precision-driven applications.

With a rated voltage of 36VDC, the motor reaches a rated speed of 3000 RPM and a rated torque of 0.2 N·m, making it suitable for a variety of motion control tasks. It offers line-line resistance of 2.35Ω and inductance of 1.32mH, enabling fine-tuned control and smooth performance.

Buyers benefit from its three integrated control modes—position, speed, and torque—offering versatile control for complex systems. Communication is streamlined with CANOpen and MODBUS RS485 interfaces, ensuring compatibility with most industrial controllers.

The built-in SPI magnetoelectric encoder (4096P/R) delivers precise feedback, essential for applications requiring accurate positioning and dynamic speed regulation. To protect your system, the motor includes advanced safeguards against overcurrent, overload, overvoltage, undervoltage, overspeed, and position overshoot.

Rated IP40 and operating reliably between 0°C to 40°C, this motor excels in environments such as automated machinery, robotics platforms, and intelligent manufacturing systems. For engineers seeking a balance of precision, durability, and system compatibility, the 42BSF brushless motor is a proven solution.