Multiset Gas Detection & Control System

Featured Product from Acme Engineering Products

More Info Email Supplier Request a Quote

The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor-transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network operating in a range of 1500-2000 ft. , (indoors).

The versatility of the multigas wireless detection and control system allows the user to customize the system parameters (ON-OFF level setpoints, time delays, hysteresis, scan rate, sensor type and range, etc.) via a removable keyboard and LCD screen. The menu-driven options appear in plain English for easy field-programming. The LCD display provides a continuous digital read-out of gas concentrations for each sensor-transmitter, as well as levels status (LOW, HIGH & ALARM), the battery voltage and the time elapsed in minutes since the last transmission.

See more here!