UV &Xenon Lamp Aging Test Chamber
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
| Technical Parameters: | |
| Model | XL-1000 |
| Internal Dimension W*H*D (mm) | 1000*1000*1000 |
| External Dimension W*H*D (mm) | 1550*2150*1550 |
| Tube Using Life (H) | 1500 |
| Tube Power | 1KW/6KW |
| Illumination Intensity | Full spectrum 1200±200w/m2 |
| Lighting Filter Type | Quartz |
| Quartz | |
| Simulated Test Status | Test samples: Explore under outer space |
| Cooling System | Water-cooled or wind cooled |
| Temperature Control Range of the Test Cabinet | Black panel temperature : BPT 40~120 degree (±3 degree) |
| Black standard temperature:BST 38~120 degree (±3 degree) | |
| Humidity Control Range of the Test Cabinet | Humidity when lighting: 20%R.H.~75%R.H. (± 5%R.H.) |
| Humidity when dark: 60%R.H.~95%R.H. (± 5%R.H.) | |
| Rotating Speed of the Sample Holder (RPM) | 1~5 adjustable |
| Diameter of Sample Shelf(mm) | 500±50 |
| Sunlight Exposure Cycle | 0.01~999 hours 59mins |
| Raining Period / Time | Raining Period: 1~240mins,discontinuous-type, adjustable |
| Raining Time: 1~9999mins, adjustable, water spray pressure 70~130Kpa | |
| Spray water flow(L/min) | 1~2.4 |
| Explore Area(cm2) | 7500 |
| Power | AC 380 V(±10%),50/60HZ ,3 5 Lines |
More Featured Products