Double Flanged Triple Offset Valves
Featured Product from ARI Valve Corporation
TRIPLE OFFSET VALVES:Diaphragm ActuatorTriple Offset Valves
ARI® Zeterix
Double flanged process valve with metallic seating, 6" - 24".
Variations:
- Worm Gear
- Electric Actuator
- Pneumatic Actuator
- Hydraulic Actuator
Features:
- Double flange design
- Excellent Zeta values
- Cast Steel / Stainless Steel Body
- Straight through spindle, hardened bearings
- Spindle blow out protection
- Bi-directional quarter turn valve
- Triple offset disc bearing
- Double sided metallic sealing
- Complete insulation possible
ARI VALVE CORPORATION
The Obvious Choice
WHAT WE DO
ARI Valve imports from ARI-Armaturen GmbH & Co. KG and specializes in bellows sealed manual isolation and control valves for high temperature heat transfer fluid (hot oil) applications that can be used in array of industrial applications including automotive, marine, chemical, food processing, engineered wood, polymers as well as heating technologies. We are also a stocking distributor of their US operations, ARI-Armaturen USA, LP, where we can source other complimentary products. We can supply safety relief valves, steam straps, butterfly valves, triple offset valves, conventionally sealed globe valves to name a few. We only sell products made by ARI-Armaturen.
OUR COMMITMENT TO QUALITY
We are aware that customers demand rapid response and delivery and our competitive strategy includes a large, often customized, inventory to support our individual customer requirements. Please contact us to explore how we can stock items to suit your particular needs.
THE ARI PHILOSOPHY. "ONE SOURCE FOR ALL YOUR NEEDS."
A closely coordinated concept of a wide range of product solutions, satisfying even the most demanding operating conditions, ensures more flexibility, more capacity and therefore greater economy.
ARI VALVE…THE OBVIOUS CHOICE
- DIN and ANSI Control Valves with Bellow Stem Seals or Gland Packing
- Globe Valves with or without Bellow Seals, Strainers
- Check Valves • Seawater Valves • Butterfly Valves
- Safety Relief Valves
- Triple Offset Valves
- Steam Traps • Steam Manifolds
- For Thermal Oil Heat Transfer Systems, Steam, Feed Water, Gasses, and Hot & Cold Fluids.
ARI Case History: Extremely Low Maintenance Bellows-Sealed Valves Are for the Long Run