DIAPHRAGM ACTUATORS
Featured Product from ARI Valve Corporation
DIAPHRAGM ACTUATORS
ARI-DMA®
Products: ARI-DMA® Diaphragm Actuators
Features:
- Rolling diaphragm
- Connection through a central thread
- Spindle connection with a fast coupling
- Delivered with a flow restrictor and 90° -elbow
Diaphragm Materia:
- EPDM -40° F up to +266° F
- NBR -40° F up to 212° F
Mediums:
- Neutral gases, Vapors and liquids
HIGH QUALITY PRODUCTS FOR A WIDE RANGE APPLICATIONS
ARI products are in service around the globe. Whether it is manufacturing cars, ships, chemicals, food processing or heating technology. You will find ARI where any fluid, liquid, gas or vapor needs to be isolated, secured or regulated. As a perennial member of more than 30 representatives on all continents around the globe, we can provide you with the advantages of a reliable partnership - wherever you are.
More Featured Products