Long Life Bellows Seal Valves
Featured Product from ARI Valve Corporation
Manual Valves
For Isolation & Regulation
Mediums:
- Standard: Steam, gases, hot water, thermal fluids, hot oil, process water, vacuum facilities, ammonia, etc.
- Stainless Steel: Process water, aggressive media, etc.
ARI-FABA®
Bellows Sealed Manual Valves
The ARI "FABA" is reliably sealed, even under the most adverse conditions. The bellows-type valve is maintenance-free and like all ARI valves - is classed leak rate 1 in accordance with DIN 3230.
- DIN PN16, 25 & 40
- Available Sizes DN15-DN400
- ANSI Class 150 & 300
- Available Sizes ½"-16"
- Flanged, Socket Weld, Butt Weld, and Threaded Connections available
- Straight Through, Angle & Y-Patterns
- Cast Iron, Nodular Iron, Cast Steel, Forged Steel, Stainless Steel Bodies
- Stainless Steel Trim
- Isolation, Non-Return & Regulating Plug Options
ARI Valve Corporation focuses on the difficult services such as thermal fluids and industrial chemicals. If you cannot afford a leak, you can depend upon the proven bellows valve from ARI.
MAINTENANCE FREE BELLOWS SEALED VALVES FOR HIGH TEMPERATURES ANSI AND DIN (METRIC) SPECIFICATIONS FLANGED, SOCKET WELD, BUTT WELD, OR THREADED CONNECTIONS.
ARI Case History: Extremely Low Maintenance Bellows-Sealed Valves Are for the Long Run (Click to Download)
ARI Valve Corporation
HIGH QUALITY PRODUCTS FOR A WIDE RANGE APPLICATIONS
We specialize in thermal heat transfer fluid (hot oil) valves, known in the ARI-Armaturen family as the FABA product line. These are commonly found anywhere heat transfer is required whether for the manufacture of engineered wood, chemicals, automobiles, coatings, fibers and non-woven textiles, asphalt, industrial cooking, and a host of other industries. Other ARI-Armaturen products are found in similar applications and industries, and we can assist you with these as well.