- Trained on our vast library of engineering resources.

Precision XY Saw Cutting of Glass,Wafers & Filters

Service Detail from Abrisa Technologies

More Info Email Supplier Request a Quote

Precision XY Saw Cutting of Glass, Wafers & Filters
Micro-Optics ? Sensing ? Scanning ? Sights ? Indicators
Abrisa Technologies offers Precision XY Saw Cutting services utilizing processes originally developed for semiconductor wafer dicing. The camera assisted array saw cutting method is ideal when parts are rectangular and volumes high as well as when parts are small or when parts require XY dimensional tolerances such as 0.025mm with consistent perpendicularity of edges to faces. The process is key when small optical components must be fit/press fit or hermetically sealed and in need of low cosmetic, chip free defects and a near “100%” coated clear aperture for imaging, sensing, laser beam steering, indicators, and sighting.

Edges generated by the saw cutting/dicing process have a ground finish, making them well suited for epoxy bonding. Other features as steps, grooves, channels, or mini mounting “flanges” can also be generated using the saw cutting process. Popular materials processed include coated and uncoated glass, glass wafers, filter glass, rods, acrylic and optically bonded structures of 0.2mm to multi mm’s in thickness. 

Capabilities: 
• Vinylized Diced Patties/Wafer Dicing
• Precision Thin Linear Grooves
• Fine Ground Edges & Tight Tolerances
• Low Cosmetic & Chip Defects
• Camera Assisted Array Cutting
• Glass, Acrylic & Bonded Structures
• Edge Printing, Graphics & Laser Marking

 

Ideal for:
• High Volume, Small Part Fabrication
• Filters, Mirrors, Windows, Beam Splitters, Sights
• Precision Fit Rectangular Components
• “100%” Clear Aperture Parts
• Wafer or Filter Glass Master Formats

 

Custom Glass Fabrication Capabilities
Abrisa Technologies provides custom flat glass components from small singulated wafer components to large multi meter sized protective glass solutions for display, instrument and sensor array panels. Our cut-to-order fabrication can be as simple as water jet cutting or as sophisticated as CNC machined and shaped parts with precision registered features suitable for airtight seals, precision controls mounting, and much more. Fabrication services are available on any of our 0.1 mm to several inch thick glass, ceramic and specialty technology glass solutions.

Cutting

  • Waterjet
  • Scribe Cutting
  • Hand Cutting
  • Precision XY Sawing (Slicer)
  • Wafer Dicing
  • Ultra-Thin Glass Cutting

 

Edge Finishing

  • Angled & Multi-Level Bevels
  • Seaming
  • Corner Dubbing
  • Radiused Corners
  • Circle & Flat Grinding
  • Pencil & Polished Edging

 

Machining

  • CNC Processing
  • Shaping & Circle Grinding
  • Notching & Slotting
  • Grooving
  • Step Surfacing & Countersinking
  • Drilling (Holes & Tapers)

 

Special Options

Follow us on:

Products & Services News

About Abrisa Technologies
Our Mission at Abrisa Technologies is to be dedicated to earning customer loyalty by delivering customized optical products and services with the highest level of quality and reliability in the industry to maximize customer satisfaction and stakeholder value. With over 80 years of combined design, distribution and manufacturing service, the divisions of Abrisa Technologies will provide you with precision glass optics of the highest quality. Our divisions understand that excellent customer service, on-time delivery, and competitive pricing are paramount to not just our success, but your success as well. At Abrisa Technologies… we want to be your integrated optical solutions partner.