9U 21.5" Full HD Rugged Rackmount Monitor- RMW7215
Featured Product from Acnodes Corporation
The RMW7215 is a 21.5" 1920 x 1080 Full HD military-grade rackmount monitor designed for military applications and harsh environments. The 21.5" rackmount monitor is built to be in compliance with military standards MIL-STD-810G and supports a wide operating temperature of -10°C to 60°C. To make operation easier, RMW7215 is equipped with front OSD functions for operational convenience. The OSD menu control allows users to adjust the contrast, color, position, auto-adjustment, factory settings, and PIP between signal inputs. The RMW7215 also offers VGA and DVI-D video input signals and the option for 1 x HDMI or 5 x RGBHV BNC input.
The RMW7215 features an IP65-rated front bezel and optional resistive type touchscreen to meet the industry's environment and requirements. The IP65-rated front bezel is dust-tight and provides protection against jets of water, allowing the monitor to perform well under harsh environments. The rackmount monitor comes in a rugged 9U high rackmount enclosure designed for a standard 22-inch wide rack cabinet. Engineered to be in compliance with military standards, RMW7215 is designed to satisfy MIL-STD810G environmental testing standards for industrial and military applications. The RMW7215 also offers customizable upgrades including ITO glass, touch screen technology, 1000-nits high brightness display, light sensor, optical bonding, various video inputs, and D38999 connectors.
Please visit https://www.acnodes.com/rackmount-lcd-monitor/military-grade-monitor/rmw7215.htm for more information.
Acnodes Corporation has a wide array of product line configurations. They can customize most commercial and industrial computers to one’s specific needs. For information, please visit www.acnodes.com or contact us at info@acnodes.com.
About Acnodes Corporation
Acnodes manufactures, designs, and markets industrial computers and display solutions for diverse industries ranging from automation to military. We have an array of technological innovations in the area of rack mount servers, embedded computers, Panel PC’s and rugged monitors that create simpler and more valuable products to the customers. We work closely with our clients to customize computer products to meet their required projects and challenges. Acnodes strives to explore new technologies to better improve life and work.