Announcements
"Infinity” High Power Linear Rack & Benchtop Power Supplies
DC Outputs from 3.3 VDC to 150 VDC & Up to 1200 Watts
Acopian, a leader in the design, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC...
(read more)These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting.
(read more)Acopian's family of programmable AC-DC power supplies feature wide-adjust output voltages from 0V-5V to 0-135V and current capabilities up to 70A, the 1U format single output voltage power supplies offer 750W of output power. These rack and benchtop modules notably provide high power density, low ripple and a user-friendly front panel.
(read more)Acopian Power Supplies - Build your own Power System online with the new System Builder. Simply enter your requirements and the system produces fully wired multiple-output power systems without mechanical layouts, purchase requisitions or searching through a power supply catalog. Shipped within 9 days after receipt of the order.
(read more)Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom Power Supplies.
(read more)Operates as constant-current or constant-voltage supply (with monitor outputs), a family of 720-W ac/dc power supplies is available in versions with fixed outputs from 3.3 to 135 Vdc or adjustable outputs from 0 to 135 Vdc. Features of the 1U-high PFC devices include soft-start, inhibit, Vout-OK, internal EMI filtering and RFI shielding, and optional n+1 and parallel operat...
(read more)Acopian Power Supplies - Operating on AC or DC, our power supplies provide up to 1200 watts of well regulated DC and range between 0v to 30kV. Shipped within 3 days!
(read more)Acopian Power Supplies models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies.
Voltage programmable using resistance.
(read more)Acopian Power Supply Linear power supplies offer unusually high performance - many models have regulation of better than +/-0.005% and output ripple less than 0.25 mV.
(read more)Acopian Power Supply - AC-DC or DC-DC • Single, dual, and triple output With Screw Terminals or PC Board Mounting.
• Shipped within 3 Days • 1 Year Warranty
(read more)Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1yr)
(read more)Acopian Power Supplies - DC-DC Converters; Mini Encapsulated - with Screw Terminals; REGULATED; single output & dual tracking outputs; (5Vdc in to 28Vdc in); Shipped Within 3 Days; One Year Warranty
(read more)These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements.
(read more)Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their outputs may be inhibited with a TTL level.
(read more)Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail.
(read more)Acopian Power Supplies - AC-DC • Low voltage (to 150V) and High Voltage (to 30 kV) • Single, dual, or wide adjust output • Shipped within 9 Days • 5 Year Warranty
(read more)Acopian Power Supplies - High Voltage DC-DC; MODULAR; REGULATED; Output: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty
(read more)Acopian Power Supplies - Narrow Profile, These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings.
(read more)AC-DC • Linear, Switching, or Unregulated • Single, dual, triple, or wide adjust output • Shipped within 3 Days (linear & unregulated) or 9 Days (switching) • 5 Year Warranty
(read more)Acopian Power Supplies - AC-DC and DC-DC • Single outputs to 30 kV • Shipped within 6 Days • 5 Year Warranty
(read more)Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant Power Packages have all the wiring done for you - not only isolation diodes, but also switches, meters, adjustments and output monitor circuits. Just connect the input and output terminals.
(read more)USE THESE WHEN YOU CAN'T TOLERATE A POWER SUPPLY FAILURE.
Redundant Power should be considered for any equipment where the highest attainable reliability is essential, and an unexpected loss of power would be disastrous.
(read more)These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected.
(read more)Fill your requirements for completely wired multiple-output power systems without the hassle of preparing purchase requisitions and mechanical layouts, and searching through a power supply catalog. Simply call Acopian and specify the output ratings and any operating features you require. Each system is completely wired, tested and shipped within 9 working days after receipt of your order.
(read more)