Series 200 Semi Automatic Stretch Wrappers
Featured Product from Advance Lifts, Inc.
Series 200 Semi Automatic Stretch Wrappers
This series of semi-automatic stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. The Series 200 pallet stretch wrapper is a feature rich machine which goes a long way toward automating the stretch wrapping procedure and producing very consistent loads. Built-to-last, our pallet wrapper machines are suitable for a wide range of applications. Inquire about our semi-automatic stretch wrappers today!
GENERAL FEATURES
- All steel construction.
- Fork pockets for lifting from either front or back of unit
- Tilt down mast for secure and easy shipment.
- Optional approach ramps that can be attached on any of/or all three sides of low profile units.
- Chain drive turntable and belt drive prestretch carriage lift.
115 Volt single phase AC motors and drives (can be plugged in anywhere.) - All solid state sensors for maximum reliability.
- Top of load sensing with photo eye or over-ride to a manually adjustable proximity sensor.
SAFETY FEATURES
- Auto stop carriage brake in case the carriage belt breaks.
- Slack belt detector that stops and reverses carriage descent if the
- carriage engages an obstruction while lowering.
- Emergency stop button.
PLC CONTROLLER FEATURES
- Turntable speed adjustment.
- Carriage speed adjustment.
- Jog features for both turntable and carriage.
- Cycle pause button (allows adjustment of load or addition of load cover.)
- Wrap count selection for top and bottom of load.
- Banding feature for extra wraps at any level.
- Automatic turntable return to home feature.
SAFETY FEATURES
- Non-powered mechanical prestretch ratio of 88%.
Custom Lift Capabilities
WE DO THE HARD STUFF!
Because of our continuous R & D programs, we are continually pushing the boundaries of lift table performance. We go well beyond “clean sheet” custom design. Many of these developments can be applied to other customer applications:
• Position control systems with guaranteed accuracy of +_ .030” accuracy
• Simpler, less expensive position control with +_ 1/8” accuracy
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down)
• Multi-lift synchronization on a single power unit
• “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications
• Customer control interfaces with sophisticated programmable controllers
• Super large – Super high capacity – Super unusual custom platform and lift configurations
Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers.
Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers.
Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products.
We have an in house UL listed panel shop and are ISO 9001 certified. Our goal is to make the entire process of buying, installing, using and servicing of our products as easy and trouble free as possible for each and every one of our customers.