Vertical Reciprocating Conveyors (VRC)
Featured Product from Advance Lifts, Inc.
Mechanical Vertical Reciprocating Conveyors (VRC)
Vertical reciprocating conveyors are designed to move goods and materials between multiple floor levels quickly and safely. Mechanical VRC lifts may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. Models may be floor mounted or pit mounted. Mechanical VRC lifts are well suited to multiple level stops. Enclosures are quoted separately. Inquire about our vertical reciprocating conveyors today.
- For small package lifts – Click here to see our Package Lifts
- For Rider Lift applications – Click here to see our White Paper “Rider Mezzanine Lifts”
Custom Lift Capabilities
WE DO THE HARD STUFF!
Because of our continuous R & D programs, we are continually pushing the boundaries of lift table performance. We go well beyond “clean sheet” custom design. Many of these developments can be applied to other customer applications:
• Position control systems with guaranteed accuracy of +_ .030” accuracy
• Simpler, less expensive position control with +_ 1/8” accuracy
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down)
• Multi-lift synchronization on a single power unit
• “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications
• Customer control interfaces with sophisticated programmable controllers
• Super large – Super high capacity – Super unusual custom platform and lift configurations
Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers.
Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers.
Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products.
We have an in house UL listed panel shop and are ISO 9001 certified. Our goal is to make the entire process of buying, installing, using and servicing of our products as easy and trouble free as possible for each and every one of our customers.