Precise Pallet Positioning Made Easy

Featured Product from Advance Lifts, Inc.

More Info Email Supplier Request a Quote

PALLET PRO
Electric/Hydraulic Palletizer, Because Easier is More Efficient
This is the palletizer of choice when exact vertical positioning is required. Standard
110V can plug in anywhere.

Special Features

  • Finger protected rotating turntable
  • Solid platform under turntable
  • Controllers are Underwriter Laboratory listed assemblies
  • Built in fork truck pick up points beneath platform
  • These units conform to all applicable ANSI codes
  • These units include our patented “Platform Centering Devices”

 

About Advance Lifts
Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service.

Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers.

Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products.

We have an in house UL listed panel shop and are ISO 9001 certified. Our goal is to make the entire process of buying, installing, using and servicing of our products as easy and trouble free as possible for each and every one of our customers.