TeachAide Classroom Demonstration Workstation

Featured Product from AirClean Systems

More Info Email Supplier Request a Quote

 

TeachAide™ Classroom Demonstration Workstation
Student and teacher protection with 360° classroom engagement
AirClean® Systems TeachAide ductless classroom demonstration workstations are a safe, low-cost solution for protection of students, teachers and the environment during common chemistry experiments. Bonded carbon and HEPA filtration, sturdy thermoplastic construction and the AirSafe™ automatic safety controller assure protection from experiments generating toxic fumes, vapors, particulate or smoke. True 360° visibility promotes total classroom engagement.


Features

  • AirSafe automatic safety controller
  • Integral base with deep spill lip
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Clear polycarbonate shell for 360° visibility
  • Extremely quiet operation < 49dBA
  • Lab event timer
  • HEPA filtration for capture of particulate to 0.3 microns in size
  • Gas phase bonded carbon filtration


Benefits

  • Filter safety lockout to ensure correct filter replacement
  • Flame-retardant pre-filter
  • Shipped fully assembled
  • Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Filter and electronics are located above the workspace,eliminating the chance of a chemical spill entering these sensitive areas
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed

 

Follow us on:

 

AirClean® Systems
At AirClean® Systems, our goal is to continually offer the safest, most reliable and trusted hoods, enclosures and cabinets in the industry. For anyone who works with hazardous chemicals, we strive to create a safe and clean environment that protects the operator, the process and the environment. We do this by providing organizations across a wide range of industries with products to preserve a toxin-free environment.