Altech Distribution Enclosures
Featured Product from Altech Corp.
Distribution Enclosures for Solar Applications and more.
EK enclosures are perfect for use in combiner box or generator isolation housing applications. The enclosures are made of polycarbonate materials that are UV resistant, have a wide temperature range making them ideal for harsh outdoor environments and are flame retardant. Five sizes are available to accommodate 2 to 24 poles of DIN rail mount circuit breakers or other electrical devices such as disconnect switches and surge suppressors. The enclosures are UL listed with NEMA Type 4x protection rating.
The hinged door on the enclosure cover provides easy access and visibility of electrical components. They can also be provided with optional locking kits to limit unauthorized access to components.