Power Distribution Blocks Made Simple

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection technology for flexible distribution needs.

  • Quick mounting and wiring
  • IP20 finger-safe design
  • DIN rail or panel mount
  • One-phase and three-phase options
  • UL1953 series with selectable phase identification and color marking plates
  • Up to 1000 V AC/DC in the UL1953 series
  • PDB400A rated for 1500 V, up to 800 A, and 10 kA short-circuit protection
  • Hybrid model with screw input and spring clamp outputs
  • Expandable with standard CX Series jumpers and terminal blocks

Learn More